Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) MD0127MQB060

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0127MQB060 is a spring steel split lock washer designed for M6 screws, with an inner diameter of 6.1 mm and an outer diameter of 11.8 mm, conforming to DIN 127 B specifications. It is priced per 100 pieces and features flat ends. The washer is intended for use with pan head screws and is manufactured from spring steel.

Datasheet Summary
Powered by GS/AI

MD0127MQB060 is a spring steel split lock washer designed for M6 screws, with an inner diameter of 6.1 mm and an outer diameter of 11.8 mm, conforming to DIN 127 B specifications. It is priced per 100 pieces and features flat ends. The washer is intended for use with pan head screws and is manufactured from spring steel.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) - MD0127MQB060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD)
MD0127MQB060
Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) MD0127MQB060
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0127MQB060
Product Name Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD)
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.240 inch (6.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.134
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.134 inch (3.404 mm)
View Details
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.531 inch (13.487 mm)
View Details
0.156 I.D., 0.312 O.D., 302 Spring Steel Belleville Spring Washer - A 7Q 9-10016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.156 inch (3.962 mm)
View Details
0.151
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.151 inch (3.835 mm)
Outside Diameter 0.387 inch (9.830 mm)
View Details