Stock Drive Products & Sterling Instrument - SDP/SI 50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. S99BSCM50F062070

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B series consists of self-lubricating linear bearings with an aluminum body and a bonded Frelon® liner, designed to reduce friction in linear motion applications. The CM50F062070 variant features a 50 mm bore, 62 mm outer diameter, and 70 mm overall length, with a bore tolerance of +0.064/+0.025 mm and an outer diameter tolerance of 0/-0.3 mm. It supports a maximum load of 36045 N and has a load area of 35 cm². The bearing is available in standard and precision series, with the standard series denoted by 'S' in the catalog number.

Datasheet Summary
Powered by GS/AI

The S99B series consists of self-lubricating linear bearings with an aluminum body and a bonded Frelon® liner, designed to reduce friction in linear motion applications. The CM50F062070 variant features a 50 mm bore, 62 mm outer diameter, and 70 mm overall length, with a bore tolerance of +0.064/+0.025 mm and an outer diameter tolerance of 0/-0.3 mm. It supports a maximum load of 36045 N and has a load area of 35 cm². The bearing is available in standard and precision series, with the standard series denoted by 'S' in the catalog number.

Suppliers

Company
Product
Description
Supplier Links
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing.
S99BSCM50F062070
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. S99BSCM50F062070
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BSCM50F062070
Product Name 50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing SUPER4 - TSUPER-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details
20mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM203245 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.77 inch (45 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details
40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM4062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.15 inch (80 mm)
View Details