Stock Drive Products & Sterling Instrument - SDP/SI 40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM4062080

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSPM4062080 is a closed-series linear plastic bearing with a 40 mm bore, designed for maintenance-free, low-friction linear motion in corrosive or dirty environments. It features a polymer construction with an operating temperature range of -14°C to +90°C continuous, up to +120°C intermittently. The bearing requires a shaft with a hardness of at least HRC 50 and a surface finish of 8-16 RMS for optimal service life. It measures 80 mm in length, 62 mm in outer diameter, and supports a dynamic load capacity of 3999 N and a static load capacity of 27997 N. The bearing is secured by a retaining ring and weighs 334 g.

Datasheet Summary
Powered by GS/AI

The S99GSPM4062080 is a closed-series linear plastic bearing with a 40 mm bore, designed for maintenance-free, low-friction linear motion in corrosive or dirty environments. It features a polymer construction with an operating temperature range of -14°C to +90°C continuous, up to +120°C intermittently. The bearing requires a shaft with a hardness of at least HRC 50 and a surface finish of 8-16 RMS for optimal service life. It measures 80 mm in length, 62 mm in outer diameter, and supports a dynamic load capacity of 3999 N and a static load capacity of 27997 N. The bearing is secured by a retaining ring and weighs 334 g.

Suppliers

Company
Product
Description
Supplier Links
40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM4062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSPM4062080
40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM4062080
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSPM4062080
Product Name 40 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Precision Steel Ball Bushing A6496128 - TA-6496128 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 8 inch (203 mm)
View Details
16mm Bore, 36mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.42 inch (36 mm)
View Details
12mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM12F019028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details
12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM12F022032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.26 inch (32 mm)
View Details