Stock Drive Products & Sterling Instrument - SDP/SI 14mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing. S99BSCM14F021028

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B CM14F021028 is a thin-walled, self-lubricating linear bearing with a 14 mm bore, 21 mm outer diameter, and 28 mm length, featuring an anodized aluminum body and a bonded Frelon® liner for reduced friction. It includes an O-ring for axial location and supports a maximum load of 4035 N with a load area of 3.9 cm². The bore tolerance is +0.043/+0.016 mm, and the outer diameter tolerance is 0/-0.093 mm. The part is available in precision or standard series variants, with this number designating the standard series.

Datasheet Summary
Powered by GS/AI

The S99B CM14F021028 is a thin-walled, self-lubricating linear bearing with a 14 mm bore, 21 mm outer diameter, and 28 mm length, featuring an anodized aluminum body and a bonded Frelon® liner for reduced friction. It includes an O-ring for axial location and supports a maximum load of 4035 N with a load area of 3.9 cm². The bore tolerance is +0.043/+0.016 mm, and the outer diameter tolerance is 0/-0.093 mm. The part is available in precision or standard series variants, with this number designating the standard series.

Suppliers

Company
Product
Description
Supplier Links
14mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM14F021028 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
14mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing.
S99BSCM14F021028
14mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing. S99BSCM14F021028
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BSCM14F021028
Product Name 14mm Bore, 28mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing SUPER12OPN - TSUPER-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 1.62 inch (41.27 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN243848 - TOPN-243848 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 3 inch (76.2 mm)
View Details
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH) - S99GWCM40100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details
6mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM06F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details