Stock Drive Products & Sterling Instrument - SDP/SI 40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing. S99ASZM40F062080

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99ASZM40F062080 is a metric linear bearing with a 40 mm bore and 80 mm overall length, designed for low-friction linear motion with a bonded Frelon® liner and anodized aluminum body. It features an open series configuration with a 19.5 mm slot width, a 60° slot angle, and a retention hole for an O-ring. The bearing supports a maximum load of 32955 N and includes specifications for retaining rings and O-rings. The bore tolerance is +0.166/+0.127 mm and the outer diameter tolerance is 0/-0.030 mm.

Datasheet Summary
Powered by GS/AI

The S99ASZM40F062080 is a metric linear bearing with a 40 mm bore and 80 mm overall length, designed for low-friction linear motion with a bonded Frelon® liner and anodized aluminum body. It features an open series configuration with a 19.5 mm slot width, a 60° slot angle, and a retention hole for an O-ring. The bearing supports a maximum load of 32955 N and includes specifications for retaining rings and O-rings. The bore tolerance is +0.166/+0.127 mm and the outer diameter tolerance is 0/-0.030 mm.

Suppliers

Company
Product
Description
Supplier Links
40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM40F062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing.
S99ASZM40F062080
40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing. S99ASZM40F062080
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASZM40F062080
Product Name 40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 2.25 inch (57.15 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
10 mm Bore, 19 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details