Stock Drive Products & Sterling Instrument - SDP/SI 16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. S99APZM16F026036

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APZM16F026036 is a precision Frelon-lined linear bearing with a 16 mm bore and 36 mm overall length, designed for high-load, low-friction applications. It has an aluminum body with an anodized finish and a bonded Frelon® liner, offering self-lubricating operation and shock load dampening. The bearing supports a maximum dynamic load of 5930 N, operates within a temperature range of -240°C to +260°C, and recommends a shaft finish of 0.2-0.3 µm Ra with a minimum hardness of HRC 50 for optimal performance. It is available in both closed and open series configurations, with an open series slot width of 10.4 mm and a slot angle of 60°. No catastrophic failure occurs under shock loads, and it resists corrosion, rust, and seizure across its full temperature range.

Datasheet Summary
Powered by GS/AI

The S99APZM16F026036 is a precision Frelon-lined linear bearing with a 16 mm bore and 36 mm overall length, designed for high-load, low-friction applications. It has an aluminum body with an anodized finish and a bonded Frelon® liner, offering self-lubricating operation and shock load dampening. The bearing supports a maximum dynamic load of 5930 N, operates within a temperature range of -240°C to +260°C, and recommends a shaft finish of 0.2-0.3 µm Ra with a minimum hardness of HRC 50 for optimal performance. It is available in both closed and open series configurations, with an open series slot width of 10.4 mm and a slot angle of 60°. No catastrophic failure occurs under shock loads, and it resists corrosion, rust, and seizure across its full temperature range.

Suppliers

Company
Product
Description
Supplier Links
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. - S99APZM16F026036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing.
S99APZM16F026036
16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing. S99APZM16F026036
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APZM16F026036
Product Name 16mm Bore, 36mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing SUPER8 - TSUPER-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing SSU24W - TSSU-24-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM16F024030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. - S99APZM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details