Stock Drive Products & Sterling Instrument - SDP/SI 8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing. S99APCM08F016025

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APCM08F016025 is a precision Frelon-lined linear bearing with an 8 mm bore and 25 mm length, designed for self-lubricating, high-load linear motion. It has an anodized aluminum body and a bonded Frelon® liner, supporting loads up to 2055 N with a maximum PV of 214 kgf/cm²•m/min. Continuous speed is 70 cm/sec; intermittent speed reaches 200 cm/sec. It operates from -240°C to +260°C with no seizure and requires shafts with 0.2-0.4 µm Ra finish and HRC 35 minimum hardness. Lubrication with petroleum-based oils or greases reduces friction and extends life. Do not use PTFE or silicone-based products. The bearing dampens shock and vibration, resists corrosion, and uses retaining ring MD0471MQB016 and O-ring 6R11ML013017. It is the open-series variant of the S99AP M08F016025 bearing.

Datasheet Summary
Powered by GS/AI

The S99APCM08F016025 is a precision Frelon-lined linear bearing with an 8 mm bore and 25 mm length, designed for self-lubricating, high-load linear motion. It has an anodized aluminum body and a bonded Frelon® liner, supporting loads up to 2055 N with a maximum PV of 214 kgf/cm²•m/min. Continuous speed is 70 cm/sec; intermittent speed reaches 200 cm/sec. It operates from -240°C to +260°C with no seizure and requires shafts with 0.2-0.4 µm Ra finish and HRC 35 minimum hardness. Lubrication with petroleum-based oils or greases reduces friction and extends life. Do not use PTFE or silicone-based products. The bearing dampens shock and vibration, resists corrosion, and uses retaining ring MD0471MQB016 and O-ring 6R11ML013017. It is the open-series variant of the S99AP M08F016025 bearing.

Suppliers

Company
Product
Description
Supplier Links
8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing. - S99APCM08F016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing.
S99APCM08F016025
8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing. S99APCM08F016025
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APCM08F016025
Product Name 8mm Bore, 25mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.7500 inch (19.05 mm)
View Details
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details
0.5
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details