Heavy-duty right-angle L-gear drive with a 2:1 ratio and a 15 mm shaft diameter, housed in an aluminum die-cast case with spiral bevel gears of case-hardened alloy steel. Operates at speeds up to 3600 rpm, with an allowable power capacity of 0.62 kW at 1800 rpm and 0.80 kW at 3600 rpm on the Y-axis, corresponding to a Y-axis torque of 6.57 N·m at 3600 rpm. Physical dimensions are 66 mm in length, 100 mm in width, and 137 mm in height. Operating temperature range is -10°C to +40°C. Weight is 1.8 kg. Backlash ranges from 19' to 1°09'. Reversible operation, maintenance-free, and designed for low noise and high efficiency.
Low Noise & High Efficiency Heavy-Duty 'L' Gear Drive, with a 2 Gear Ratio and a 15mm Shaft Dia.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S991LYM15B |
| Product Name | Heavy Duty Right Angle L-Drive Drives w/ 2 Shafts (metric) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 3600 rpm |