Right Angle Bevel Gear Drive with 2:1 ratio, aluminum alloy housing, stainless steel shafts, sintered bronze bearings, and brass bevel gears; maximum input speed of 2000 rpm, output torque of 200 oz. in., breakaway torque of 10 oz. in., and maximum backlash of 5°.
Right Angle Bevel Gear Drive, Size 11, 2:1 Ratio.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | S9914Y-G1566-02 |
| Product Name | Worm & Bevel Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 2000 rpm |