Stock Drive Products & Sterling Instrument - SDP/SI 0.813" SHAFT DIA., BANDED THRUST BEARING, 5500 (RPM) MAX. W/ OIL LUBE. S9912Y-TB081146

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9912Y-TB081146 is a banded thrust bearing designed for axial load support on a 0.813-inch shaft, featuring a low carbon steel band and 52100 chrome steel balls and washer. It has an outer diameter of 0.844 inch, a width of 1.469 inch, a dynamic load rating of 6700 lbf, a static load rating of 13100 lbf, and a maximum speed of 5500 rpm under oil lubrication.

Datasheet Summary
Powered by GS/AI

S9912Y-TB081146 is a banded thrust bearing designed for axial load support on a 0.813-inch shaft, featuring a low carbon steel band and 52100 chrome steel balls and washer. It has an outer diameter of 0.844 inch, a width of 1.469 inch, a dynamic load rating of 6700 lbf, a static load rating of 13100 lbf, and a maximum speed of 5500 rpm under oil lubrication.

Suppliers

Company
Product
Description
Supplier Links
0.813
Hicksville, NY, United States
0.813" SHAFT DIA., BANDED THRUST BEARING, 5500 (RPM) MAX. W/ OIL LUBE.
S9912Y-TB081146
0.813" SHAFT DIA., BANDED THRUST BEARING, 5500 (RPM) MAX. W/ OIL LUBE. S9912Y-TB081146
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number S9912Y-TB081146
Product Name 0.813" SHAFT DIA., BANDED THRUST BEARING, 5500 (RPM) MAX. W/ OIL LUBE.
Unlock Full Specs
to access all available technical data

Similar Products

2.36mm Thick Hardened Stainless Steel Washer - A 7Y 7M1932 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7480 inch (19.000 mm)
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.05
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.1250 inch (3.175 mm)
View Details