Stock Drive Products & Sterling Instrument - SDP/SI 0.656" Inside Dia., 1.5" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S212404

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an oil-impregnated bronze thrust washer with an inside diameter of 0.656 inches, an outside diameter of 1.5 inches, and a thickness of 0.125 inches. It is designed for applications requiring self-lubrication, reducing friction between moving components. The thrust washer is suitable for use in various mechanical assemblies where axial loads are present. The product adheres to specific tolerances, with an inside diameter tolerance of ±0.005 inches and an outside diameter tolerance of ±0.010 inches for sizes up to 1.500 inches. This thrust washer is part of the "S" series from Stock Drive Products & Sterling Instrument - SDP/SI, indicating its compatibility with other components in the series.

Datasheet Summary
Powered by GS/AI

The product is an oil-impregnated bronze thrust washer with an inside diameter of 0.656 inches, an outside diameter of 1.5 inches, and a thickness of 0.125 inches. It is designed for applications requiring self-lubrication, reducing friction between moving components. The thrust washer is suitable for use in various mechanical assemblies where axial loads are present. The product adheres to specific tolerances, with an inside diameter tolerance of ±0.005 inches and an outside diameter tolerance of ±0.010 inches for sizes up to 1.500 inches. This thrust washer is part of the "S" series from Stock Drive Products & Sterling Instrument - SDP/SI, indicating its compatibility with other components in the series.

Suppliers

Company
Product
Description
Supplier Links
0.656
Hicksville, NY, United States
0.656" Inside Dia., 1.5" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer
A 7B 7-S212404
0.656" Inside Dia., 1.5" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer A 7B 7-S212404
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number A 7B 7-S212404
Product Name 0.656" Inside Dia., 1.5" Outside Dia., 0.125" Thick, Oil Impregnated Bronze Thrust Washer
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
1.27mm Thick Hardened Stainless Steel Washer - A 7Y 7M0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.1579 inch (4.010 mm)
View Details