Stock Drive Products & Sterling Instrument - SDP/SI 0.688" SHAFT DIA., BANDED THRUST BEARING, 6000 (RPM) MAX. W/ OIL LUBE. S9912Y-TB068134

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A banded thrust bearing for a 0.688-inch shaft diameter, with a bore width of 0.719 inches and an outer diameter of 1.344 inches, rated for a dynamic load of 6700 lbf and a static load of 12200 lbf, with a maximum speed of 4100 rpm under oil lubrication. The bearing consists of a low carbon steel band and 52100 chrome steel balls and washer.

Datasheet Summary
Powered by GS/AI

A banded thrust bearing for a 0.688-inch shaft diameter, with a bore width of 0.719 inches and an outer diameter of 1.344 inches, rated for a dynamic load of 6700 lbf and a static load of 12200 lbf, with a maximum speed of 4100 rpm under oil lubrication. The bearing consists of a low carbon steel band and 52100 chrome steel balls and washer.

Suppliers

Company
Product
Description
Supplier Links
0.688
Hicksville, NY, United States
0.688" SHAFT DIA., BANDED THRUST BEARING, 6000 (RPM) MAX. W/ OIL LUBE.
S9912Y-TB068134
0.688" SHAFT DIA., BANDED THRUST BEARING, 6000 (RPM) MAX. W/ OIL LUBE. S9912Y-TB068134
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings
Product Number S9912Y-TB068134
Product Name 0.688" SHAFT DIA., BANDED THRUST BEARING, 6000 (RPM) MAX. W/ OIL LUBE.
Unlock Full Specs
to access all available technical data

Similar Products

3.18mm Thick Hardened Carbon Steel Washer - A 7Q 7M2844 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 1.1024 inch (28.000 mm)
View Details
1.27mm Thick Hardened Stainless Steel Washer - A 7Y 7M0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Metric
Bore 0.1969 inch (5.000 mm)
View Details