Stock Drive Products & Sterling Instrument - SDP/SI Pin Type Clutch Assemblies, 0.2498" Bore, 0.3746" Mounting Dia. S9906A-MM2-04

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9906A-MM2-04 is a pin-type slip clutch assembly with a bore diameter of 0.2498 inches and a mounting hub diameter of 0.3746 inches, designed for torque control in rotational systems. It features a 303 stainless steel housing and a cork friction surface, with a torque rating of 5-50 ozf-in. The part includes a #6-32 set screw and a 0.070-inch sub-drill for hub attachment, and is intended for use with hubless gears with a 0.125-inch face width and 0.3750-inch bore.

Datasheet Summary
Powered by GS/AI

The S9906A-MM2-04 is a pin-type slip clutch assembly with a bore diameter of 0.2498 inches and a mounting hub diameter of 0.3746 inches, designed for torque control in rotational systems. It features a 303 stainless steel housing and a cork friction surface, with a torque rating of 5-50 ozf-in. The part includes a #6-32 set screw and a 0.070-inch sub-drill for hub attachment, and is intended for use with hubless gears with a 0.125-inch face width and 0.3750-inch bore.

Suppliers

Company
Product
Description
Supplier Links
Pin Type Clutch Assemblies, 0.2498
Hicksville, NY, United States
Pin Type Clutch Assemblies, 0.2498" Bore, 0.3746" Mounting Dia.
S9906A-MM2-04
Pin Type Clutch Assemblies, 0.2498" Bore, 0.3746" Mounting Dia. S9906A-MM2-04
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9906A-MM2-04
Product Name Pin Type Clutch Assemblies, 0.2498" Bore, 0.3746" Mounting Dia.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 9lbs@SPEED OF 1000RPM - S90MPA-C34D50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 2.9 Ft-lbs (0.0678 to 3.96 N-m)
Power 0.0134 HP
View Details
0.187
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 1.3 Ft-lbs (0.3390 to 1.81 N-m)
Power 0.0121 HP
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC26A06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.9 Ft-lbs (2.54 N-m)
Power 0.0576 HP
View Details
0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 1.3 Ft-lbs (0.3390 to 1.81 N-m)
Power 0.0121 HP
View Details