Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 80 to 400 OZ-IN S98CA7-SES137375

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S98CA7-SES137375 is an adjustable slip clutch with a 0.375-inch bore, designed for torque transmission between shafts with a dissipation limit of 15 watts and a torque range of 80-400 ozf-in at 50 rpm. It features a brass multi-plate design with proprietary non-asbestos friction pads, aluminum housing, 2° backlash, and continuous slip capability within thermal limits. The unit includes set screws spaced 120° apart for mounting and is configured for shaft-to-shaft application with a through-bore option available. The housing is black anodized.

Datasheet Summary
Powered by GS/AI

The S98CA7-SES137375 is an adjustable slip clutch with a 0.375-inch bore, designed for torque transmission between shafts with a dissipation limit of 15 watts and a torque range of 80-400 ozf-in at 50 rpm. It features a brass multi-plate design with proprietary non-asbestos friction pads, aluminum housing, 2° backlash, and continuous slip capability within thermal limits. The unit includes set screws spaced 120° apart for mounting and is configured for shaft-to-shaft application with a through-bore option available. The housing is black anodized.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 80 to 400 OZ-IN
S98CA7-SES137375
0.25" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 80 to 400 OZ-IN S98CA7-SES137375
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S98CA7-SES137375
Product Name 0.25" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 80 to 400 OZ-IN
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 to 2.1 Ft-lbs (0.5650 to 2.82 N-m)
Power 0.0201 HP
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.00 inch (25.4 mm)
Length 1.26 inch (32 mm)
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC38X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 Ft-lbs (0.5650 N-m)
Diameter 1.50 inch (38.1 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC19A05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.8 Ft-lbs (1.06 N-m)
Power 0.0241 HP
View Details