Stock Drive Products & Sterling Instrument - SDP/SI 0.187" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 24 to 136 OZ-IN S98CA7-SES075187

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S98CA7-SES075187 is a 0.187" bore shaft-to-shaft adjustable slip clutch designed for applications requiring precise torque control. It features a torque range of 24 to 136 OZ-IN, making it suitable for various rotational drive systems. The clutch is constructed with an aluminum housing and brass plates, ensuring durability and long life. It incorporates proprietary non-asbestos friction pads that provide a low stick/slip ratio and allow for continuous slip within the specified dissipation limits. The design includes a bronze bearing in the hub end for easy mounting of gears or pulleys. Additionally, the clutch has a 2° backlash and is fully adjustable within its rating limits. Other bore sizes and keyways are available upon special order.

Datasheet Summary
Powered by GS/AI

The S98CA7-SES075187 is a 0.187" bore shaft-to-shaft adjustable slip clutch designed for applications requiring precise torque control. It features a torque range of 24 to 136 OZ-IN, making it suitable for various rotational drive systems. The clutch is constructed with an aluminum housing and brass plates, ensuring durability and long life. It incorporates proprietary non-asbestos friction pads that provide a low stick/slip ratio and allow for continuous slip within the specified dissipation limits. The design includes a bronze bearing in the hub end for easy mounting of gears or pulleys. Additionally, the clutch has a 2° backlash and is fully adjustable within its rating limits. Other bore sizes and keyways are available upon special order.

Suppliers

Company
Product
Description
Supplier Links
0.187
Hicksville, NY, United States
0.187" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 24 to 136 OZ-IN
S98CA7-SES075187
0.187" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 24 to 136 OZ-IN S98CA7-SES075187
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S98CA7-SES075187
Product Name 0.187" Bore Shaft to Shaft Adjustable Slip Clutch with Torque Range of 24 to 136 OZ-IN
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.7 Ft-lbs (0.1695 to 0.9605 N-m)
Power 0.0060 HP
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.7 Ft-lbs (0.1695 to 0.9605 N-m)
Power 0.0060 HP
View Details
Clamp Type Clutch Assemblies, 0.12
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 0.48 inch (12.31 mm)
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC25X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 Ft-lbs (0.1410 N-m)
Diameter 1.00 inch (25.4 mm)
View Details
0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.4 to 2.1 Ft-lbs (0.5650 to 2.82 N-m)
Power 0.0201 HP
View Details