Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore Adjustable Slip Clutch with Torque Range of 1.6 to 192 OZ-IN S98CA6-MOC200424

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S98CA6-MOC200424 is an adjustable slip clutch with a 0.250 inch bore and a torque range of 1.6 to 192 ozf-in at 50 rpm, dissipating up to 6.0 watts. It features a housing made of aluminum, brass plates, and proprietary non-asbestos friction material. The clutch has a hub length of 1.50 inches, a body diameter of 1.250 inches, and a bore depth of 0.500 inches. The end hub diameter is 1.062 inches, and the adjusting nut bolt circle is 1.31 inches. Two pins are spaced at 120 degrees for mounting. The clutch includes a bronze bearing in the hub end for direct mounting of gears or pulleys.

Datasheet Summary
Powered by GS/AI

The S98CA6-MOC200424 is an adjustable slip clutch with a 0.250 inch bore and a torque range of 1.6 to 192 ozf-in at 50 rpm, dissipating up to 6.0 watts. It features a housing made of aluminum, brass plates, and proprietary non-asbestos friction material. The clutch has a hub length of 1.50 inches, a body diameter of 1.250 inches, and a bore depth of 0.500 inches. The end hub diameter is 1.062 inches, and the adjusting nut bolt circle is 1.31 inches. Two pins are spaced at 120 degrees for mounting. The clutch includes a bronze bearing in the hub end for direct mounting of gears or pulleys.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore Adjustable Slip Clutch with Torque Range of 1.6 to 192 OZ-IN
S98CA6-MOC200424
0.25" Bore Adjustable Slip Clutch with Torque Range of 1.6 to 192 OZ-IN S98CA6-MOC200424
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S98CA6-MOC200424
Product Name 0.25" Bore Adjustable Slip Clutch with Torque Range of 1.6 to 192 OZ-IN
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 1.0 Ft-lbs (? to 1.36 N-m)
Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 6.2 Ft-lbs (? to 8.47 N-m)
Power 0.0576 HP
View Details
0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.75 inch (19.05 mm)
Length 1.11 inch (28.19 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC26A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.9 Ft-lbs (2.54 N-m)
Power 0.0576 HP
View Details
0.1875
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.00 inch (25.4 mm)
Length 1.26 inch (32 mm)
View Details