The S98CA6-MEC160417 is an in-line slip clutch with a 0.250 inch bore and a torque range of 0.3 to 32 ozf-in at 50 rpm, featuring a zinc-plated steel housing, brass plates, and proprietary non-asbestos friction material. It has a body diameter of 1.06 inches, a hub length of 1.000 inch, and a friction surface count of two. The clutch is adjustable within its torque limits, supports continuous slip within its dissipation limit of 2 watts, and includes a bronze bearing in the hub end for mounting gears or pulleys on the hub.
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.
A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.
A clutch-brake is a single unit with the two combined functions of clutching and braking.
Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).
We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torque Limiters and Slip Clutches |
| Product Number | S98CA6-MEC160417 |
| Product Name | 0.25" Bore Adjustable Slip Clutch with Torque Range of .3 to 32 OZ-IN |
| Device | Slip clutch / Disengagement Torque Limiter |
| Torque | ? to 0.2 Ft-lbs (? to 0.2260 N-m) |
| Power | 0.0013 HP |