Stock Drive Products & Sterling Instrument - SDP/SI 4 TO 1, Bu-Ord Size 11 Gearhead S9111A-T640A04S

Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T640A04S is a transducer gearhead in the MGX T-series with a 4:1 reduction ratio, designed for direct mounting to transducers using an adapter plate. It has a 1.0625-inch outside diameter, a maximum operating torque of 20 ozf-in, a maximum backlash of 20 arc minutes, and a maximum integrated position error of 40 arc minutes. Lubrication complies with MIL-L-6085. The output shaft is compatible with transducers having a 0.1200-inch diameter, and mounting uses four #4-40 UNC-2B tapped holes on a 0.812-inch pitch circle. The gearhead is constructed with hardened 416 stainless steel gears and aluminum bronze stages, and its housing is black-anodized aluminum alloy. It meets MIL-STD-810 standards.

Datasheet Summary
Powered by GS/AI

The S9111A-T640A04S is a transducer gearhead in the MGX T-series with a 4:1 reduction ratio, designed for direct mounting to transducers using an adapter plate. It has a 1.0625-inch outside diameter, a maximum operating torque of 20 ozf-in, a maximum backlash of 20 arc minutes, and a maximum integrated position error of 40 arc minutes. Lubrication complies with MIL-L-6085. The output shaft is compatible with transducers having a 0.1200-inch diameter, and mounting uses four #4-40 UNC-2B tapped holes on a 0.812-inch pitch circle. The gearhead is constructed with hardened 416 stainless steel gears and aluminum bronze stages, and its housing is black-anodized aluminum alloy. It meets MIL-STD-810 standards.

Suppliers

Company
Product
Description
Supplier Links
4 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A04S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4 TO 1, Bu-Ord Size 11 Gearhead
S9111A-T640A04S
4 TO 1, Bu-Ord Size 11 Gearhead S9111A-T640A04S
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.


Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.


DC Brushless Motors


Stepper Motors


Frameless Motors


Linear Actuators


DC Brushed Motors


Mobility Gearmotors


AGV Solutions


Gearheads


Motor Controllers


Integrated Motors


PMDC Gearmotors


AC Motors


Accessories

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T640A04S
Product Name 4 TO 1, Bu-Ord Size 11 Gearhead
Gear Ratio 4 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

10 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 102 In-lbs (118 kg-cm)
Reducer Input Solid shaft
View Details
1:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts - A 2Z1A-D11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 1 (X : 1)
Maximum Input Power 0.1250 HP
View Details
32mm Shaft, Type TE, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
32mm Shaft, Type LG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details