Stock Drive Products & Sterling Instrument - SDP/SI 61.36 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer S9111A-T6019-21

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T6019 is a double-ended, zero-backlash, inline miniature speed reducer with a 1.0625" O.D. designed for Bu-Ord size 11 servomotors. It features a zero-backlash gear train that eliminates lost motion, with maximum backlash of 0° 30'. The unit uses ball bearings throughout and is compatible with the same mounting clamp system as Bu-Ord OP 1755 motors. Rated output torque is 30 ozf-in, and maximum starting torque is 0.01 ozf-in. The housing is designed for direct integration into high-accuracy electromechanical systems, with hardened 416 stainless steel gears and aluminum bronze stage gears for durability in hostile environments.

Datasheet Summary
Powered by GS/AI

The S9111A-T6019 is a double-ended, zero-backlash, inline miniature speed reducer with a 1.0625" O.D. designed for Bu-Ord size 11 servomotors. It features a zero-backlash gear train that eliminates lost motion, with maximum backlash of 0° 30'. The unit uses ball bearings throughout and is compatible with the same mounting clamp system as Bu-Ord OP 1755 motors. Rated output torque is 30 ozf-in, and maximum starting torque is 0.01 ozf-in. The housing is designed for direct integration into high-accuracy electromechanical systems, with hardened 416 stainless steel gears and aluminum bronze stage gears for durability in hostile environments.

Suppliers

Company
Product
Description
Supplier Links
61.36 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Hicksville, NY, United States
61.36 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer
S9111A-T6019-21
61.36 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer S9111A-T6019-21
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T6019-21
Product Name 61.36 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer
Gear Ratio 61.36 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

16 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C16R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 16 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
32mm Shaft, Type LG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
160.22 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 160 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
32mm Shaft, Type TE, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details