Stock Drive Products & Sterling Instrument - SDP/SI 457.29 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer S9111A-T6017-55

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T6017-55 is a double-ended, inline miniature speed reducer with a 1.0625-inch outer diameter, designed for use with U.S. Bureau of Ordnance frame size 11 servomotors. It features zero-backlash design, ball bearings throughout, and a reduction ratio of 457.29:1. The maximum backlash is 0° 30', the rated output torque is 30 ozf-in, and the maximum starting torque is 0.01 ozf-in. Mounting dimensions conform to Bu-Ord OP 1755 motor specifications. The output shaft rotates in the same direction as the input shaft. Special configurations including zero-backlash, low-backlash, and exact ratios are available on special order.

Datasheet Summary
Powered by GS/AI

The S9111A-T6017-55 is a double-ended, inline miniature speed reducer with a 1.0625-inch outer diameter, designed for use with U.S. Bureau of Ordnance frame size 11 servomotors. It features zero-backlash design, ball bearings throughout, and a reduction ratio of 457.29:1. The maximum backlash is 0° 30', the rated output torque is 30 ozf-in, and the maximum starting torque is 0.01 ozf-in. Mounting dimensions conform to Bu-Ord OP 1755 motor specifications. The output shaft rotates in the same direction as the input shaft. Special configurations including zero-backlash, low-backlash, and exact ratios are available on special order.

Suppliers

Company
Product
Description
Supplier Links
457.29 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Hicksville, NY, United States
457.29 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer
S9111A-T6017-55
457.29 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer S9111A-T6017-55
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T6017-55
Product Name 457.29 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer
Gear Ratio 457 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Worm Gear Drive, Size 11, 10:1 Ratio. - A 2Z 4-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Worm; Bevel / Miter
Gear Ratio 10 (X : 1)
Rated Output Torque 12.5 In-lbs (14.41 kg-cm)
View Details
32mm Shaft, Type LF, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LF - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
25mm Shaft, Type LG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details