S73LW2-ER133-98C is an external snap-on retaining ring designed for a 1-inch shaft diameter, made of cold-rolled steel with a ring diameter of 1.53 inches, width of 0.835 inches, and thickness of 0.056 inches. The part has a clearance tolerance of +0.003 and -0.000 inches for thickness. The ring is designed for shaft mounting and uses an external snap-on configuration.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73LW2-ER133-98C |
| Product Name | Stainless Steel (PH15-7) External E-Ring for 1" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |