Stock Drive Products & Sterling Instrument - SDP/SI 0.054" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-05414

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7220Y-05414 is a standard duty spiral pin made of 300 series stainless steel, designed for use as a retaining pin in shafts with a 7/16 inch bore diameter. It has an expanded diameter of 0.054 inches with a tolerance of +.003/-.000 and a nominal shaft hole size of 0.052 inches with a tolerance of ± .001. The pin is 7/16 inch long and features chamfered ends for easier insertion. It is priced per 100 pieces and uses a swaged construction to ensure secure retention.

Datasheet Summary
Powered by GS/AI

The S7220Y-05414 is a standard duty spiral pin made of 300 series stainless steel, designed for use as a retaining pin in shafts with a 7/16 inch bore diameter. It has an expanded diameter of 0.054 inches with a tolerance of +.003/-.000 and a nominal shaft hole size of 0.052 inches with a tolerance of ± .001. The pin is 7/16 inch long and features chamfered ends for easier insertion. It is priced per 100 pieces and uses a swaged construction to ensure secure retention.

Suppliers

Company
Product
Description
Supplier Links
0.054
Hicksville, NY, United States
0.054" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-05414
0.054" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-05414
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-05414
Product Name 0.054" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.5 inch (38.1 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.75 inch (44.45 mm)
Material HardenedSteel
View Details
0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details