Stock Drive Products & Sterling Instrument - SDP/SI 0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-04114

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7220Y-04114 is a standard duty spiral pin made of 300 stainless steel, designed for use as a mechanical fastener in shaft applications. It has a nominal shaft size of 1/8 inch and a length of 7/16 inch, with an expanded diameter of 0.041 inch and a tolerance of +0.003/-0.000. The pin features chamfered ends and is priced per 100 pieces. Its design enables secure retention in drilled holes through spring action.

Datasheet Summary
Powered by GS/AI

S7220Y-04114 is a standard duty spiral pin made of 300 stainless steel, designed for use as a mechanical fastener in shaft applications. It has a nominal shaft size of 1/8 inch and a length of 7/16 inch, with an expanded diameter of 0.041 inch and a tolerance of +0.003/-0.000. The pin features chamfered ends and is priced per 100 pieces. Its design enables secure retention in drilled holes through spring action.

Suppliers

Company
Product
Description
Supplier Links
0.041
Hicksville, NY, United States
0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-04114
0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-04114
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-04114
Product Name 0.041" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1.5 inch (38.1 mm)
View Details
0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.2500 inch (6.35 mm)
View Details