Stock Drive Products & Sterling Instrument - SDP/SI 0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-03310

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7220Y-03310 is a standard duty spiral pin made of 300 series stainless steel, designed for use in shafts with a 1/4 inch diameter. It has an expanded diameter of 0.033 inches with a tolerance of +0.002/-0.000 and a nominal length of 5/16 inch. The pin features chamfered ends and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

S7220Y-03310 is a standard duty spiral pin made of 300 series stainless steel, designed for use in shafts with a 1/4 inch diameter. It has an expanded diameter of 0.033 inches with a tolerance of +0.002/-0.000 and a nominal length of 5/16 inch. The pin features chamfered ends and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.033
Hicksville, NY, United States
0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin
S7220Y-03310
0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin S7220Y-03310
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7220Y-03310
Product Name 0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin
Length 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.141
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1410 inch (3.58 mm)
Length 1 inch (25.4 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6880 inch (17.48 mm)
Material HardenedSteel
View Details
0.041
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3750 inch (9.52 mm)
Material Stainless
View Details