Stock Drive Products & Sterling Instrument - SDP/SI 1/4-20 UNC-3A, 0.374" Shoulder Dia., 0.3765" Shoulder LG., 303 Stainless Steel S7096Y-G42-1212

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision slotted head shoulder screws made of 303 stainless steel with a 1/4-20 UNC-3A thread, 0.374 inch shoulder diameter, and 0.3765 inch shoulder length. The screws feature a 45-degree chamfer and slotted heads at both ends, with a nominal overall length of 0.3765 inches and a wrench size of 0.250 inches.

Datasheet Summary
Powered by GS/AI

Precision slotted head shoulder screws made of 303 stainless steel with a 1/4-20 UNC-3A thread, 0.374 inch shoulder diameter, and 0.3765 inch shoulder length. The screws feature a 45-degree chamfer and slotted heads at both ends, with a nominal overall length of 0.3765 inches and a wrench size of 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 UNC-3A, 0.374
Hicksville, NY, United States
1/4-20 UNC-3A, 0.374" Shoulder Dia., 0.3765" Shoulder LG., 303 Stainless Steel
S7096Y-G42-1212
1/4-20 UNC-3A, 0.374" Shoulder Dia., 0.3765" Shoulder LG., 303 Stainless Steel S7096Y-G42-1212
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S7096Y-G42-1212
Product Name 1/4-20 UNC-3A, 0.374" Shoulder Dia., 0.3765" Shoulder LG., 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 Fillister Head Machine Screw, 0.625
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
#0-80 Flat Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
M8 X 1.25 Thread, 10mm Shoulder Dia., 80mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0880 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
1/4-20 UNC-3A, 0.374
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details