A 9C25ML0880 is a metric socket head shoulder screw with an M8 x 1.25 thread, 10 mm shoulder diameter, and 80 mm shoulder length, made of carbon steel. It has a shank diameter of 7 mm, a head height of 5 mm, and a total length of 80 mm. The shoulder diameter tolerance is -0.013/-0.049 mm. The screw is designed for precision alignment and mounting applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0880 |
| Product Name | M8 X 1.25 Thread, 10mm Shoulder Dia., 80mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |