The product is a #8-32 UNC-3A shoulder screw with a shoulder diameter of 0.1865 inches and a shoulder length of 0.7515 inches. It is constructed from 303 stainless steel, which offers good corrosion resistance and strength. The screw features a Class 3A thread, ensuring a precise fit for applications requiring reliable fastening. This component is suitable for various industrial applications where durability and resistance to environmental factors are essential. Its dimensions and material make it a viable option for engineers looking for a robust fastening solution.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S7094Y-G42-0624 |
| Product Name | #8-32 UNC-3A, 0.1865" Shoulder Dia., 0.7515" Shoulder LG., 303 Stainless Steel |
| Screw Type | Shoulder Screw |