Stock Drive Products & Sterling Instrument - SDP/SI Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure S707CPMS0816

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S707CPMS0816 is a slotted head steel spring pin plunger with M8 threads and standard end pressure, designed for mechanical positioning and retention. It has a body and pin made of hardened steel with a black oxide finish, and a spring steel spring. The plunger has a diameter of 8 mm, a length of 16 mm, and a height of 1.2 mm. It provides an initial spring force of 4 N and a final spring force of 30 N, with a weight of 4 g.

Datasheet Summary
Powered by GS/AI

S707CPMS0816 is a slotted head steel spring pin plunger with M8 threads and standard end pressure, designed for mechanical positioning and retention. It has a body and pin made of hardened steel with a black oxide finish, and a spring steel spring. The plunger has a diameter of 8 mm, a length of 16 mm, and a height of 1.2 mm. It provides an initial spring force of 4 N and a final spring force of 30 N, with a weight of 4 g.

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure - S707CPMS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure
S707CPMS0816
Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure S707CPMS0816
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707CPMS0816
Product Name Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707CBMH0410H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M4 Long-Lok Threads - Standard End Pressure - S707YPMSL0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details
Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure - S707CBMSL0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707YBMS0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details