Stock Drive Products & Sterling Instrument - SDP/SI Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure S707CBMS0614H

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Ball Plunger with M6 Threads - Heavy End Pressure, part number S707CBMS0614H, is designed for applications requiring a robust fastening solution. The body is constructed from steel with a black oxide finish, while the spring is made from spring steel or stainless steel, and the ball is hardened steel or stainless steel. This combination of materials provides durability and resistance to wear. This plunger is categorized under heavy end pressure, indicating it is suitable for applications that demand higher force resistance. The product features a slotted head design, allowing for easy installation and adjustment. It is compatible with M6 threads, making it versatile for various mechanical assemblies. The specifications suggest that it can handle significant initial and final spring forces, making it a reliable choice for engineers looking for a strong and effective fastening solution.

Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Ball Plunger with M6 Threads - Heavy End Pressure, part number S707CBMS0614H, is designed for applications requiring a robust fastening solution. The body is constructed from steel with a black oxide finish, while the spring is made from spring steel or stainless steel, and the ball is hardened steel or stainless steel. This combination of materials provides durability and resistance to wear. This plunger is categorized under heavy end pressure, indicating it is suitable for applications that demand higher force resistance. The product features a slotted head design, allowing for easy installation and adjustment. It is compatible with M6 threads, making it versatile for various mechanical assemblies. The specifications suggest that it can handle significant initial and final spring forces, making it a reliable choice for engineers looking for a strong and effective fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707CBMS0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure
S707CBMS0614H
Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure S707CBMS0614H
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707CBMS0614H
Product Name Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707CBMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Hexagon Head Steel Spring Ball Plunger With M10 Threads - Heavy End Pressure - S707CBMH1023H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details
Slotted Head Steel Spring Pin Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CPMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707YBMH0615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details