The S6513HM2050L1052 is a metric ball screw with a 5 mm pitch, 16 mm outer diameter, and 1052 mm length, made from Cf 53 induction-hardened steel rated at HRC 62 ± 2. It meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm and achieves greater than 90% efficiency in rotary-to-linear motion conversion. The screw is rolled and polished, with a root diameter of 12.98 mm, and includes machined ends designed for double bearing support on one side and either a floating bearing or no bearing on the other. Lengths up to 3 m are available, and this variant is machined as specified by the 1052 mm length code.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2050L1052 |
| Product Name | 5mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |