The S6513HM2100L0652 is a metric ball screw with a 10 mm pitch, 16 mm outer diameter, and 652 mm length, made from Cf 53 steel induction-hardened to HRC 62 ± 2. It features rolled and polished threads with pitch accuracy ≤ 0.1 mm per 300 mm, conforming to ISO class 7. Designed for high efficiency exceeding 90% in rotary-to-linear motion conversion, it is machined with ends configured for double bearing support on one side and either a floating bearing or no bearing on the other. The root diameter is 12.98 mm, consistent with 5, 10, and 20 mm pitch variants. The part is available in lengths up to 3 m and described in a catalog series with machined and unmachined options.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2100L0652 |
| Product Name | 10mm Pitch, 16mm (OD), 652mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |