The S6513HM2050L0652 is a metric ball screw with a 5 mm pitch, 16 mm outer diameter, and 652 mm length, made from Cf 53 induction-hardened steel (HRC 62 ± 2). It meets ISO class 7 pitch accuracy, with ≤ 0.1 mm error per 300 mm. The screw is rolled and polished, operates with over 90% efficiency, and is designed for double bearing support on one end with either a floating bearing or no bearing on the other. Root diameter is 12.98 mm for this pitch. Machined ends are provided. Lengths up to 3 m are available; this variant is 652 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2050L0652 |
| Product Name | 5mm Pitch, 16mm (OD), 652mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |