Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height S64AMRMB20640

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB20640 is a compensated precision metric Mini-Rail linear guide with a 640 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating bearings on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It uses a size 20 rail with M4 mounting holes, 38 mm clear width, 20 mm shaft diameter, and 25 mm track width as specified for the 20 size code in the series. The guide supports multiple carriages per rail and is available in lengths up to 3600 mm on special order.

Datasheet Summary
Powered by GS/AI

The S64AMRMB20640 is a compensated precision metric Mini-Rail linear guide with a 640 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating bearings on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It uses a size 20 rail with M4 mounting holes, 38 mm clear width, 20 mm shaft diameter, and 25 mm track width as specified for the 20 size code in the series. The guide supports multiple carriages per rail and is available in lengths up to 3600 mm on special order.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height - S64AMRMB20640 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height
S64AMRMB20640
Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height S64AMRMB20640
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB20640
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 1847.9mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M37275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 17mm (Nominal Size), Internal Spline - A 1B26M173051 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Brass
Guide Length 2.01 inch (51 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height - S64AMRMA15470 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 18.5 inch (470 mm)
View Details
Double-Edged Size 0 Steel Track, 165.1mm Long. Material- 1045 Carbon Steel (HRC 22-25),Unhardened. - A 7C15M00650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 22)
Additional Material Specifications Unhardened; UnHardened
View Details