Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height S64AMRMB15470

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB15470 is a compensated precision metric mini-rail linear guide with a 470 mm rail length and 16 mm assembly height, featuring FrelonGOLD® material on HRC70 ceramic-coated aluminum for quiet, self-lubricating operation and vibration damping. It has a running clearance of 0.064-0.089 mm and is corrosion resistant, tolerant of shock loads. The rail dimensions correspond to size code 15, with width 15 mm, height 16 mm, and mounting hole pattern M3. The guide system supports multi-carriage use and custom lengths up to 3600 mm on special order.

Datasheet Summary
Powered by GS/AI

The S64AMRMB15470 is a compensated precision metric mini-rail linear guide with a 470 mm rail length and 16 mm assembly height, featuring FrelonGOLD® material on HRC70 ceramic-coated aluminum for quiet, self-lubricating operation and vibration damping. It has a running clearance of 0.064-0.089 mm and is corrosion resistant, tolerant of shock loads. The rail dimensions correspond to size code 15, with width 15 mm, height 16 mm, and mounting hole pattern M3. The guide system supports multi-carriage use and custom lengths up to 3600 mm on special order.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height - S64AMRMB15470 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height
S64AMRMB15470
Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height S64AMRMB15470
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB15470
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 3, 1847.9mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M37275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 340 mm Long Rail, 25 mm Assembly Height - S64AMRMB20340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 13.39 inch (340 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 36.75' Long - BKDCOM-T303675D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
980 mm Long x 17 mm Wide Rail For Use With S99GNCM17203 Carriage Assembly. The carriage is sold separate - S99GNRM170980 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Material Aluminum; Anodized Aluminum
Guide Width / Diameter 0.6693 inch (17 mm)
View Details