A 7Q15M320 is a hardened steel linear track, 2 meters long, designed for linear motion systems. It is made from AISI 1045 cold-formed steel, induction-hardened to HRC 58-60, with dimensions H=22.2 mm, F=8.71 mm, G=1.57 mm, MDT=6.35 mm, and J=2.77 mm. The maximum length for hardened steel tracks is 6.1 meters on special order. The track features polished contact surfaces and complies with ISO projection conventions.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M320 |
| Product Name | C1045 Steel Track, Hardened (HRC53), 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |