The S64AMRMA07100 is a precision metric Mini-Rail® linear guide with a 100 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.025-0.051 mm and uses an M2 fastener. Dimensions include A=7 mm, B=8 mm, C=17 mm, D=24 mm, E=8 mm, G=12 mm, H=4.2 mm, H1=2.4 mm, K=6.2 mm, M=1.7 mm, N=3.5 mm, S=2.3 mm, T=5 mm, and J=15 mm. The rail is designed for smooth, quiet operation and includes a pre-lubricated sliding surface.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA07100 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 100 mm Long Rail, 8 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |