The S5925Y-SO23-03 is a rigid shaft coupling made of 303 stainless steel with equal bore diameters of 0.375 inch on both sides, designed for precise alignment of rotating shafts. It features a single set screw for secure fastening and is intended for applications requiring high torque transmission with minimal misalignment. The coupling has an outer diameter of 0.560 inch and a length of 0.500 inch. Stainless steel socket head set screws are supplied. The coupling conforms to the dimensional specifications of Figure 1 in the series, with concentricity of the bores held to within 0.0005 inch T.I.R.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S5925Y-SO23-03 |
| Product Name | Rigid coupling with bores of 0.375 / 0.375" on opposite sides |
| Material | Stainless Steel; 303 Stainless / None |
| Units | English Design Arrangement |
| Bore 1 | 0.3750 inch (9.52 mm) |