Stock Drive Products & Sterling Instrument - SDP/SI 8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM080100

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S51FCZM080100 is a rigid Fairloc shaft coupling with 8 mm bores on both sides and an overall length of 27 mm, designed for precise alignment of rotating shafts. It is machined from 303 stainless steel and uses two M4 socket head cap screws to secure the hubs. The coupling has a maximum torque rating of 3.5 N·m and maintains bore concentricity within 0.025 mm T.I.R. Socket head cap screws are supplied for assembly, and shafts should be sized to g6, h6, or h7 tolerances. The coupling is compliant with metric specifications and features non-marring hubs for reliable positioning and repeated disassembly.

Datasheet Summary
Powered by GS/AI

The S51FCZM080100 is a rigid Fairloc shaft coupling with 8 mm bores on both sides and an overall length of 27 mm, designed for precise alignment of rotating shafts. It is machined from 303 stainless steel and uses two M4 socket head cap screws to secure the hubs. The coupling has a maximum torque rating of 3.5 N·m and maintains bore concentricity within 0.025 mm T.I.R. Socket head cap screws are supplied for assembly, and shafts should be sized to g6, h6, or h7 tolerances. The coupling is compliant with metric specifications and features non-marring hubs for reliable positioning and repeated disassembly.

Suppliers

Company
Product
Description
Supplier Links
8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM080100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
S51FCZM080100
8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM080100
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S51FCZM080100
Product Name 8mm BoreS, 27mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear & Dial Hub, 0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Two-Piece Junior Coupling, 12 / 12mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR141212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details