Stock Drive Products & Sterling Instrument - SDP/SI 0.1873" BoreS, 0.625" OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZ-187187

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S51FCZ-187187 is a rigid Fairloc shaft coupling made of 303 stainless steel, designed to connect precisely aligned shafts and transmit torque. It features matching 0.1873-inch bore diameters on both ends, a 0.437-inch hub radius, and a 0.273-inch hub thickness. The coupling has an overall length of 0.625 inch and maintains B1 and B2 bore concentricity within 0.001 T.I.R. Socket head cap screws are used for secure mounting. A clearance fit of 0.0001 to 0.0008 inch is recommended between the bore and shaft.

Datasheet Summary
Powered by GS/AI

The S51FCZ-187187 is a rigid Fairloc shaft coupling made of 303 stainless steel, designed to connect precisely aligned shafts and transmit torque. It features matching 0.1873-inch bore diameters on both ends, a 0.437-inch hub radius, and a 0.273-inch hub thickness. The coupling has an overall length of 0.625 inch and maintains B1 and B2 bore concentricity within 0.001 T.I.R. Socket head cap screws are used for secure mounting. A clearance fit of 0.0001 to 0.0008 inch is recommended between the bore and shaft.

Suppliers

Company
Product
Description
Supplier Links
0.1873
Hicksville, NY, United States
0.1873" BoreS, 0.625" OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
S51FCZ-187187
0.1873" BoreS, 0.625" OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZ-187187
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S51FCZ-187187
Product Name 0.1873" BoreS, 0.625" OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Three-Piece Junior Coupling, 20mm Bore, 52mm Outside Diameter, 56mm Overall Length. Material- Nylon. - S5911YMJRM2420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.7874 inch (20 mm)
View Details
20mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 5 & 4mm. - S51CBYM040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 3mm Bore, 11mm hub Dia. - S2F0MYM016030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1181 inch (3 mm)
View Details
25mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 12 & 10mm. - S51CAYM100120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details