Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Commercial Tolerance Clamp S3200Y-J146

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3200Y-J146 is a commercial-grade shaft/hub clamp designed to secure split hub gears and pulleys to a shaft, made of hardened 416 stainless steel with a 0.250 inch bore and a #4-40 stainless steel socket head cap screw. It has an outside diameter of 0.375 inch, a radius of 7/16 inch, and tolerances of ±0.010 inch for decimal dimensions. Dimensions are specified before slotting. The clamp enables repeated removal and adjustment on the shaft.

Datasheet Summary
Powered by GS/AI

The S3200Y-J146 is a commercial-grade shaft/hub clamp designed to secure split hub gears and pulleys to a shaft, made of hardened 416 stainless steel with a 0.250 inch bore and a #4-40 stainless steel socket head cap screw. It has an outside diameter of 0.375 inch, a radius of 7/16 inch, and tolerances of ±0.010 inch for decimal dimensions. Dimensions are specified before slotting. The clamp enables repeated removal and adjustment on the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Commercial Tolerance Clamp
S3200Y-J146
0.25" Bore, Commercial Tolerance Clamp S3200Y-J146
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3200Y-J146
Product Name 0.25" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188 Bore, Commercial Tolerance Clamp - S3501Y-J062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C235 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
6mm Bore, 12mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M112060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.31 inch (8.0 mm)
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/None
Units English
View Details