Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Commercial tolerance clamp S3701Y-J108S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-J108S is a 303 stainless steel split shaft/hub clamp designed to secure components to shafts with a 0.188-inch bore. It features a 15/32-inch outside diameter, a 0.312-inch height, a 3/8-inch width, and a 1/16-inch clearance radius. A socket head cap screw is included for mounting. Tolerances are ±0.010 for decimals and ±1/32 for fractions, with dimensions specified before slotting. The clamp allows for repeated removal and adjustment on the shaft.

Datasheet Summary
Powered by GS/AI

The S3701Y-J108S is a 303 stainless steel split shaft/hub clamp designed to secure components to shafts with a 0.188-inch bore. It features a 15/32-inch outside diameter, a 0.312-inch height, a 3/8-inch width, and a 1/16-inch clearance radius. A socket head cap screw is included for mounting. Tolerances are ±0.010 for decimals and ±1/32 for fractions, with dimensions specified before slotting. The clamp allows for repeated removal and adjustment on the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Commercial tolerance clamp
S3701Y-J108S
0.188" Bore, Commercial tolerance clamp S3701Y-J108S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J108S
Product Name 0.188" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
2mm Bore, 9mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.14 inch (3.5 mm)
Bore 0.079 inch (2.0 mm)
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.43 inch (11.0 mm)
View Details