Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3701Y-C110X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C110X is a precision split shaft/hub clamp made of 416 stainless steel with a Rockwell hardness of Rc 38-45, designed to secure components to shafts with a 0.313-inch bore. It features a 19/32-inch hub width, a 0.250-inch height, a 0.437-inch outer diameter, and a #6-32 socket head cap screw. The clearance radius is 15/32 inch. Tolerances for decimal dimensions are ±0.005 inch and for fractions are ±1/64 inch.

Datasheet Summary
Powered by GS/AI

The S3701Y-C110X is a precision split shaft/hub clamp made of 416 stainless steel with a Rockwell hardness of Rc 38-45, designed to secure components to shafts with a 0.313-inch bore. It features a 19/32-inch hub width, a 0.250-inch height, a 0.437-inch outer diameter, and a #6-32 socket head cap screw. The clearance radius is 15/32 inch. Tolerances for decimal dimensions are ±0.005 inch and for fractions are ±1/64 inch.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3701Y-C110X
0.313" Bore,Precision tolerance clamp S3701Y-C110X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C110X
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.156
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.18 inch (4.6 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details