Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore,Precision tolerance clamp S3701Y-C119

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps secure gears and pulleys to shafts with reduced clearance radius for high-speed applications. The S3701Y-C119 has a bore size of 0.251 inches, a width of 0.375 inches, a height of 0.312 inches, and a clearance radius of 23/64 inch. It is made of 303 stainless steel and includes a stainless steel socket head cap screw. Dimensions apply before slot cutting.

Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps secure gears and pulleys to shafts with reduced clearance radius for high-speed applications. The S3701Y-C119 has a bore size of 0.251 inches, a width of 0.375 inches, a height of 0.312 inches, and a clearance radius of 23/64 inch. It is made of 303 stainless steel and includes a stainless steel socket head cap screw. Dimensions apply before slot cutting.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore,Precision tolerance clamp
S3701Y-C119
0.251" Bore,Precision tolerance clamp S3701Y-C119
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C119
Product Name 0.251" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm Bore, 6mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M106015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.14 inch (3.5 mm)
Bore 0.059 inch (1.5 mm)
View Details
0.25 Bore, Commercial Tolerance Clamp - S3501Y-J073 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C069 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details