Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3701Y-C108X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C108X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.188-inch bore, designed to secure components to a shaft. It includes a stainless steel socket head cap screw and has dimensions of 15/32 inch in height, 0.312 inch in width, and a 3/8 inch clearance radius. The part tolerances are ±0.005 for decimals and ±1/64 for fractions. It is intended for applications requiring repeated adjustment and removal on shafts.

Datasheet Summary
Powered by GS/AI

The S3701Y-C108X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.188-inch bore, designed to secure components to a shaft. It includes a stainless steel socket head cap screw and has dimensions of 15/32 inch in height, 0.312 inch in width, and a 3/8 inch clearance radius. The part tolerances are ±0.005 for decimals and ±1/64 for fractions. It is intended for applications requiring repeated adjustment and removal on shafts.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3701Y-C108X
0.188" Bore,Precision tolerance clamp S3701Y-C108X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C108X
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.31 inch (7.9 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C069 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details