S3402Y-C227 is a two-piece balanced shaft/hub clamp made of 303 stainless steel for securing components to shafts, with a bore size of 0.313 inch, a screw clearance size of 7/8 inch, and a radius of 33/64 inch. It is designed for precision applications and includes socket head cap screws. The bore tolerance is +0.001 inch for stainless steel, and decimal tolerances are ±0.005 inch. The clamp accommodates a #6-32 screw size.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3402Y-C227 |
| Product Name | 0.313 Bore, Precision Tolerance Clamp |
| Collar Type | Two piece Clamp Style |