Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Precision Tolerance Clamp S3200Y-C146

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel with a 0.250 inch bore diameter and a #4-40 socket head cap screw. Dimensions are specified before slotting, with a 0.375 inch outer diameter and a 7/16 inch radius. Tolerances for decimals are ±0.005 and for fractions are ±1/64.

Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel with a 0.250 inch bore diameter and a #4-40 socket head cap screw. Dimensions are specified before slotting, with a 0.375 inch outer diameter and a 7/16 inch radius. Tolerances for decimals are ±0.005 and for fractions are ±1/64.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Precision Tolerance Clamp
S3200Y-C146
0.25" Bore, Precision Tolerance Clamp S3200Y-C146
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3200Y-C146
Product Name 0.25" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Bore, 11mm Outside Diameter, 5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M111040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.157 inch (4.0 mm)
View Details
20MM Bore, 38MM O.D., 16MM Wide, Brass/Black OX., Collar Style - S25FB9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.63 inch (16.0 mm)
View Details
0.75
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.56 inch (14.3 mm)
View Details
One-Piece Clamp-Type Collar, 13mm Bore, 30mm Outside Diameter, 10mm Overall Length. - S25NSCM1S1310 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details