Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial tolerance clamp S3700Y-J116S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J116S is a 303 stainless steel split shaft/hub clamp designed for securing components to shafts with a 0.376-inch bore. It has a height of 0.500 inch, a width of 0.211 inch, and a clearance radius of 0.150 inch, and uses a socket head cap screw. The clamp is manufactured to commercial tolerances with decimal tolerances of ±0.010 inch and fractional tolerances of ±1/32 inch.

Datasheet Summary
Powered by GS/AI

The S3700Y-J116S is a 303 stainless steel split shaft/hub clamp designed for securing components to shafts with a 0.376-inch bore. It has a height of 0.500 inch, a width of 0.211 inch, and a clearance radius of 0.150 inch, and uses a socket head cap screw. The clamp is manufactured to commercial tolerances with decimal tolerances of ±0.010 inch and fractional tolerances of ±1/32 inch.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial tolerance clamp
S3700Y-J116S
0.376" Bore, Commercial tolerance clamp S3700Y-J116S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J116S
Product Name 0.376" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
15MM Bore, 30MM O.D., 14MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details