Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore,Precision tolerance clamp S3700Y-C116

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C116 is a precision split shaft/hub clamp for a 0.376-inch bore, made of carbon steel with zinc plating, secured by a stainless steel socket head cap screw. It has a height of 0.500 inch, a width of 0.211 inch, and a clearance radius of 0.150 inch, with dimensional tolerances of ±0.005 inch for decimals and ±1/64 inch for fractions. A stainless steel socket head cap screw is supplied.

Datasheet Summary
Powered by GS/AI

The S3700Y-C116 is a precision split shaft/hub clamp for a 0.376-inch bore, made of carbon steel with zinc plating, secured by a stainless steel socket head cap screw. It has a height of 0.500 inch, a width of 0.211 inch, and a clearance radius of 0.150 inch, with dimensional tolerances of ±0.005 inch for decimals and ±1/64 inch for fractions. A stainless steel socket head cap screw is supplied.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore,Precision tolerance clamp
S3700Y-C116
0.376" Bore,Precision tolerance clamp S3700Y-C116
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C116
Product Name 0.376" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.375
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.38 inch (9.5 mm)
View Details
Two-Piece Clamp-Type Collar, 25mm Bore, 50mm Outside Diameter, 15mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S2515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details