Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore,Precision tolerance clamp S3700Y-C114S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C114S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to shafts with a bore size of 0.251 inches. It includes a stainless steel socket head cap screw and has a tolerance of ±0.005 inches for decimal dimensions. The clamp's outer diameter is 0.375 inches, height is 0.188 inches, width is 0.375 inches, and clearance radius is 0.391 inches. It is intended for applications requiring repeatable shaft adjustments and high-speed operation, with a design that minimizes clearance radii for balance. No additional qualification or rating is stated for this part.

Datasheet Summary
Powered by GS/AI

The S3700Y-C114S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to shafts with a bore size of 0.251 inches. It includes a stainless steel socket head cap screw and has a tolerance of ±0.005 inches for decimal dimensions. The clamp's outer diameter is 0.375 inches, height is 0.188 inches, width is 0.375 inches, and clearance radius is 0.391 inches. It is intended for applications requiring repeatable shaft adjustments and high-speed operation, with a design that minimizes clearance radii for balance. No additional qualification or rating is stated for this part.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore,Precision tolerance clamp
S3700Y-C114S
0.251" Bore,Precision tolerance clamp S3700Y-C114S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C114S
Product Name 0.251" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details
0.1248
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.18 inch (4.6 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
7mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M116070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.31 inch (8.0 mm)
Bore 0.276 inch (7.0 mm)
View Details