Stock Drive Products & Sterling Instrument - SDP/SI 0.187" Bore, Commercial Tolerance Clamp S3200Y-J044

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3200Y-J044 is a commercial split shaft/hub clamp made of hardened 416 stainless steel, designed to secure components onto a shaft with a 0.187 inch bore. It features a screw clearance of 27/64 inch and a radius of 25/64 inch, and is secured with a #4-40 socket head cap screw. Dimensions are specified before slotting, with tolerances of ±0.010 inches for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3200Y-J044 is a commercial split shaft/hub clamp made of hardened 416 stainless steel, designed to secure components onto a shaft with a 0.187 inch bore. It features a screw clearance of 27/64 inch and a radius of 25/64 inch, and is secured with a #4-40 socket head cap screw. Dimensions are specified before slotting, with tolerances of ±0.010 inches for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.187
Hicksville, NY, United States
0.187" Bore, Commercial Tolerance Clamp
S3200Y-J044
0.187" Bore, Commercial Tolerance Clamp S3200Y-J044
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3200Y-J044
Product Name 0.187" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J075M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details